Badger Meter SDI Series Flow Sensor

Description
The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in flow rate and are well suited to flow control and batch type applications in addition to flow monitoring. The new four-bladed impeller design is rugged, non-fouling and does not require custom calibration. Rugged, non-fouling. No custom calibration required. Intended for general clean liquid flow measurement applications. Single direction powered insert with raw, scaled pulse and analog output Bi-directional powered insert with analog and scaled pulse output Battery powered insert with a local and remote display and scaled pulse output
Datasheet
Description
The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in flow rate and are well suited to flow control and batch type applications in addition to flow monitoring. The new four-bladed impeller design is rugged, non-fouling and does not require custom calibration. Rugged, non-fouling. No custom calibration required. Intended for general clean liquid flow measurement applications. Single direction powered insert with raw, scaled pulse and analog output Bi-directional powered insert with analog and scaled pulse output Battery powered insert with a local and remote display and scaled pulse output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDI Series Flow Sensor -  - Badger Meter
Milwaukee, WI, United States
SDI Series Flow Sensor
SDI Series Flow Sensor
The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in flow rate and are well suited to flow control and batch type applications in addition to flow monitoring. The new four-bladed impeller design is rugged, non-fouling and does not require custom calibration. Rugged, non-fouling. No custom calibration required. Intended for general clean liquid flow measurement applications. Single direction powered insert with raw, scaled pulse and analog output Bi-directional powered insert with analog and scaled pulse output Battery powered insert with a local and remote display and scaled pulse output

The SDI Series flow sensor offers unparalleled performance for liquid flow measurement in closed pipe systems in an easy-to-install economical package. Impeller sensors offer a quick response to changes in flow rate and are well suited to flow control and batch type applications in addition to flow monitoring. The new four-bladed impeller design is rugged, non-fouling and does not require custom calibration.

Rugged, non-fouling. No custom calibration required.


Intended for general clean liquid flow measurement applications.

  • Single direction powered insert with raw, scaled pulse and analog output
  • Bi-directional powered insert with analog and scaled pulse output
  • Battery powered insert with a local and remote display and scaled pulse output
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name SDI Series Flow Sensor
Operating Temperature 14 to 150 F (-10 to 66 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
View Details