Badger Meter RVL Series Meter

Description
The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts, the RVL is perfect for aggressive or easily contaminated fluids. No moving parts. Corrosion-resistant all-plastic construction. Ideal for aggressive or easily contaminated fluids once installed. Flow metering for aggressive fluids. Applications range from ultra-pure water to highly corrosive chemicals and slurries Replaceable Electronics Module. Includes a compact two-wire (4…20 mA) or three-wire pulse transmitter, contained within a conveniently replaceable plug-in electronics module. All electronics are housed in a corrosion-resistant enclosure.
Datasheet
Description
The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts, the RVL is perfect for aggressive or easily contaminated fluids. No moving parts. Corrosion-resistant all-plastic construction. Ideal for aggressive or easily contaminated fluids once installed. Flow metering for aggressive fluids. Applications range from ultra-pure water to highly corrosive chemicals and slurries Replaceable Electronics Module. Includes a compact two-wire (4…20 mA) or three-wire pulse transmitter, contained within a conveniently replaceable plug-in electronics module. All electronics are housed in a corrosion-resistant enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RVL Series Meter -  - Badger Meter
Milwaukee, WI, United States
RVL Series Meter
RVL Series Meter
The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts, the RVL is perfect for aggressive or easily contaminated fluids. No moving parts. Corrosion-resistant all-plastic construction. Ideal for aggressive or easily contaminated fluids once installed. Flow metering for aggressive fluids. Applications range from ultra-pure water to highly corrosive chemicals and slurries Replaceable Electronics Module. Includes a compact two-wire (4…20 mA) or three-wire pulse transmitter, contained within a conveniently replaceable plug-in electronics module. All electronics are housed in a corrosion-resistant enclosure.

The RVL series meter uses vortex-shedding technology has no moving parts, and any potential for fluid contamination is eliminated by the corrosion-resistant all-plastic construction.Unlike meters containing metal or moving parts, the RVL is perfect for aggressive or easily contaminated fluids.

No moving parts. Corrosion-resistant all-plastic construction.


Ideal for aggressive or easily contaminated fluids once installed.

  • Flow metering for aggressive fluids. Applications range from ultra-pure water to highly corrosive chemicals and slurries
  • Replaceable Electronics Module. Includes a compact two-wire (4…20 mA) or three-wire pulse transmitter, contained within a conveniently replaceable plug-in electronics module. All electronics are housed in a corrosion-resistant enclosure.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name RVL Series Meter
Operating Temperature 0 to 203 F (-18 to 95 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 0.0013 to 0.6615 lbs/min (3.60E-5 to 0.0180 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335693 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 4.40 to 44.02 GPM (16.67 to 167 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers