The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted flow and restricted flow. The meter's throat can be designed to meet the flow measurement application optimizing the meter's accuracy and permanent pressure loss.
Well suited for measuring liquids gases or steam.
Provides longer lasting accuracy and lower permanent pressure loss than orifice type meters, reducing maintenance and operating costs.
| Badger Meter | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | Model SSL Venturi Classic Flow Meter |
| Operating Temperature | 0 to 1500 F (-18 to 816 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to ? psi (0.0 to ? m H2O) |
| Meter Type | Mass Flow Meter |
| Mass Flow Rate | 5.51E-4 to 1819 lbs/min (1.50E-5 to 49.5 metric tons/hr) |