Badger Meter CV Series Venturi Flow Meter

Description
The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe diameters downstream). Well suited for measuring liquids or gases. Reduced operating costs inherent with the design let the flow meter pay for itself in a very short time. Minimal straight pipe distance requirements Mounts in any position Low permanent pressure-loss design Turndown ratio of 10:1, Repeatability of ±0.1%
Datasheet
Description
The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe diameters downstream). Well suited for measuring liquids or gases. Reduced operating costs inherent with the design let the flow meter pay for itself in a very short time. Minimal straight pipe distance requirements Mounts in any position Low permanent pressure-loss design Turndown ratio of 10:1, Repeatability of ±0.1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CV Series Venturi Flow Meter -  - Badger Meter
Milwaukee, WI, United States
CV Series Venturi Flow Meter
CV Series Venturi Flow Meter
The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe diameters downstream). Well suited for measuring liquids or gases. Reduced operating costs inherent with the design let the flow meter pay for itself in a very short time. Minimal straight pipe distance requirements Mounts in any position Low permanent pressure-loss design Turndown ratio of 10:1, Repeatability of ±0.1%

The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can be installed in any position with minimal straight pipe requirements (5 pipe diameters upstream and 2 pipe diameters downstream).

Well suited for measuring liquids or gases.


Reduced operating costs inherent with the design let the flow meter pay for itself in a very short time.

  • Minimal straight pipe distance requirements
  • Mounts in any position
  • Low permanent pressure-loss design
  • Turndown ratio of 10:1, Repeatability of ±0.1%
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name CV Series Venturi Flow Meter
Operating Temperature 0 to 250 F (-18 to 121 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Mass Flow Rate 0.0066 to 44.1 lbs/min (1.80E-4 to 1.2 metric tons/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335146 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 26.40 GPM (10 to 100 L/min)
View Details
Flow Sensors - 1982969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 7.06E-4 to 0.0106 SCFM (0.0012 to 0.0180 m³/hr)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
View Details