Badger Meter RCT1000 Mass Flow Meter

Description
The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that makes it suitable for a variety of viscous, nonconductive fluids. Sustained Accuracy. Has an open-flow design that maintains +1.8% accuracy, even when measuring slurries and other viscous, nonconductive fluids that are difficult to measure with other technologies. Application Versatility. Features a design and measurement principle that makes it an exceptional choice for oil and fuels, homogeneous suspensions and slurries, adhesives, glues or binding materials and more. Minimal Maintenance. Built with no internal moving parts, resulting in a longer life expectancy with fewer repairs and minimal maintenance required.
Datasheet
Description
The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that makes it suitable for a variety of viscous, nonconductive fluids. Sustained Accuracy. Has an open-flow design that maintains +1.8% accuracy, even when measuring slurries and other viscous, nonconductive fluids that are difficult to measure with other technologies. Application Versatility. Features a design and measurement principle that makes it an exceptional choice for oil and fuels, homogeneous suspensions and slurries, adhesives, glues or binding materials and more. Minimal Maintenance. Built with no internal moving parts, resulting in a longer life expectancy with fewer repairs and minimal maintenance required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCT1000 Mass Flow Meter -  - Badger Meter
Milwaukee, WI, United States
RCT1000 Mass Flow Meter
RCT1000 Mass Flow Meter
The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that makes it suitable for a variety of viscous, nonconductive fluids. Sustained Accuracy. Has an open-flow design that maintains +1.8% accuracy, even when measuring slurries and other viscous, nonconductive fluids that are difficult to measure with other technologies. Application Versatility. Features a design and measurement principle that makes it an exceptional choice for oil and fuels, homogeneous suspensions and slurries, adhesives, glues or binding materials and more. Minimal Maintenance. Built with no internal moving parts, resulting in a longer life expectancy with fewer repairs and minimal maintenance required.

The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy.

High Accuracy. Low Maintenance.


The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that makes it suitable for a variety of viscous, nonconductive fluids.

  • Sustained Accuracy. Has an open-flow design that maintains +1.8% accuracy, even when measuring slurries and other viscous, nonconductive fluids that are difficult to measure with other technologies.
  • Application Versatility. Features a design and measurement principle that makes it an exceptional choice for oil and fuels, homogeneous suspensions and slurries, adhesives, glues or binding materials and more.
  • Minimal Maintenance. Built with no internal moving parts, resulting in a longer life expectancy with fewer repairs and minimal maintenance required.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name RCT1000 Mass Flow Meter
Operating Temperature -40 to 392 F (-40 to 200 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data