Badger Meter Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Cox Digital-to-Analog Converters accept frequency outputs from turbine flow meters and produce an analog signal output. These converters are designed for magnetic or radio frequency (RF) pickoffs in two different... | |
| Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are... | |
| The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider. Amplified Pulse... | |
| The Flo-tech K-factor scaler is a field adjustable frequency divider that interfaces the output signal from a turbine meter with a magnetic pickup to the input of a PLC, RTU,... | |
| The K-Factor Scaler converts a low level frequency output (such as the output from a turbine flow meter) into a scaled square wave output signal. This adjustable frequency divider converts... |