Badger Meter Datasheets for Electrohydraulic Valve Actuators and Hydraulic Valve Actuators
Electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply pressure into motion.
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| The BLRA Pneumatic Type 766 actuator with integral, top-mounted positioner is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is... | |
| The PA35 actuator is a 35 square-inch pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve... | |
| The PA58 actuator is a pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve solutions from... | |
| The Type 754 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to... | |
| The Type 755 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to... |