Badger Meter Datasheets for Electric Valve Actuators
Electric valve actuators mount on valves which, in response to a signal, automatically move to a desired position using an outside power source. Single-phase or three-phase AC or DC motors drive a combination of gears to generate the desired torque level.
Electric Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| Research Control Valves offer both Pneumatic (Types 754, 755, 759, 766, PA35, PA58) and Electric (SEVA 100, SEVA 200, EVA-1), actuators. Our Pneumatic actuators range from a small profile ¼ | |
| The Model EVA-1 is a small, electronically controlled valve actuator developed specifically to fit 1/4" to 1" Research Control Valves. Its accurate positioning and compact size make it especially suited... | |
| The SEVA is our next generation Smart Electric Valve Actuator that provides our customers with an electric actuator with best-in-class features. The SEVA 100 is designed for extreme conditions with... | |
| The SEVA is our next generation Smart Electric Valve Actuator that provides our customers with an electric actuator with best-in-class features. The SEVA 200 is designed for extreme conditions with... |