Badger Meter Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Research Control Valves offer both Pneumatic (Types 754, 755, 759, 766, PA35, PA58) and Electric (SEVA 100, SEVA 200, EVA-1), actuators. Our Pneumatic actuators range from a small profile ¼
The BLRA Pneumatic Type 766 actuator with integral, top-mounted positioner is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is...
The Model EVA-1 is a small, electronically controlled valve actuator developed specifically to fit 1/4" to 1" Research Control Valves. Its accurate positioning and compact size make it especially suited...
The PA35 actuator is a 35 square-inch pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve...
The PA58 actuator is a pneumatic, multi-spring diaphragm actuator designed specifically to fit the RCV product line. The actuator can be used with a wide range of valve solutions from...
The SEVA is our next generation Smart Electric Valve Actuator that provides our customers with an electric actuator with best-in-class features. The SEVA 100 is designed for extreme conditions with...
The SEVA is our next generation Smart Electric Valve Actuator that provides our customers with an electric actuator with best-in-class features. The SEVA 200 is designed for extreme conditions with...
The Type 754 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to...
The Type 755 actuator is a pneumatically operated, spring-opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unit is available in two sizes: one to...