Badger Meter Water-Based Fluid Meter

Description
The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Application Versatility. Designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Simple Installation. Can be installed in any orientation or position without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Easy to Read. Features an internal calibrated spring and 360° rotatable guard/scale, making this the most readable product in its class.
Description
The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Application Versatility. Designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Simple Installation. Can be installed in any orientation or position without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Easy to Read. Features an internal calibrated spring and 360° rotatable guard/scale, making this the most readable product in its class.

Suppliers

Company
Product
Description
Supplier Links
Water-Based Fluid Meter -  - Badger Meter
Milwaukee, WI, United States
Water-Based Fluid Meter
Water-Based Fluid Meter
The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics. Application Versatility. Designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Simple Installation. Can be installed in any orientation or position without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow. Easy to Read. Features an internal calibrated spring and 360° rotatable guard/scale, making this the most readable product in its class.

The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants.

Meter Flexibility. Accurate Fluid Monitoring.


The Hedland water-based fluid meter provides an economical solution for operators who need a quick, visual indication of flow, without the use of additional electronics.

  • Application Versatility. Designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants.
  • Simple Installation. Can be installed in any orientation or position without affecting accuracy and does not require special plumbing or accessories to stabilize turbulent flow.
  • Easy to Read. Features an internal calibrated spring and 360° rotatable guard/scale, making this the most readable product in its class.
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name Water-Based Fluid Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
Mass Flow Rate 4.41E-5 to 0.6615 lbs/min (1.20E-6 to 0.0180 metric tons/hr)
Unlock Full Specs
to access all available technical data