Badger Meter Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| High Resolution LCD 4-20 scaled/unscaled registers are field-programmable and permanently sealed, and feature an electronic LCD register with scaled/unscaled output and an analog 4-20 mA DC output through a dual... | |
| High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output. | |
| The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output. Proven... | |
| The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through... | |
| The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall® |