Badger Meter Electronic Preset Meter

Description
The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments. Superior Design. Rugged Build. The Automotive Oval Gear Electronic Preset meter is a programmable electronic register that has different options to meet various operational requirements. Ease of Operation. Features a large, easy-to-read LCD display and lightweight build, and provides inventory control for ease of operation. Long Battery Life. Provides a minimum of 20,000 cycles on one battery life. Indicates when the battery is low, has a safety lockout feature and allows users to save settings if power is lost. Application Versatility. Provides measurements of liters, quarts, pints and gallons within brake fluid, wiper fluid and antifreeze applications.
Datasheet
Description
The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments. Superior Design. Rugged Build. The Automotive Oval Gear Electronic Preset meter is a programmable electronic register that has different options to meet various operational requirements. Ease of Operation. Features a large, easy-to-read LCD display and lightweight build, and provides inventory control for ease of operation. Long Battery Life. Provides a minimum of 20,000 cycles on one battery life. Indicates when the battery is low, has a safety lockout feature and allows users to save settings if power is lost. Application Versatility. Provides measurements of liters, quarts, pints and gallons within brake fluid, wiper fluid and antifreeze applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Preset Meter -  - Badger Meter
Milwaukee, WI, United States
Electronic Preset Meter
Electronic Preset Meter
The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments. Superior Design. Rugged Build. The Automotive Oval Gear Electronic Preset meter is a programmable electronic register that has different options to meet various operational requirements. Ease of Operation. Features a large, easy-to-read LCD display and lightweight build, and provides inventory control for ease of operation. Long Battery Life. Provides a minimum of 20,000 cycles on one battery life. Indicates when the battery is low, has a safety lockout feature and allows users to save settings if power is lost. Application Versatility. Provides measurements of liters, quarts, pints and gallons within brake fluid, wiper fluid and antifreeze applications.

The Automotive Oval Gear Electronic Preset meter offers a superior, rugged, shock-resistant design for demanding environments.

Superior Design. Rugged Build.


The Automotive Oval Gear Electronic Preset meter is a programmable electronic register that has different options to meet various operational requirements.

  • Ease of Operation. Features a large, easy-to-read LCD display and lightweight build, and provides inventory control for ease of operation.
  • Long Battery Life. Provides a minimum of 20,000 cycles on one battery life. Indicates when the battery is low, has a safety lockout feature and allows users to save settings if power is lost.
  • Application Versatility. Provides measurements of liters, quarts, pints and gallons within brake fluid, wiper fluid and antifreeze applications.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Liquid Flow Meters
Product Name Electronic Preset Meter
Operating Temperature 20 to 120 F (-7 to 49 C)
Process Media Type Liquid
Operating Pressure 0.0 to ? psi (0.0 to ? m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300362 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details