Texas Instruments TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159ADCKR

Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet
Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer - TS5A3159ADCKR - Texas Instruments
Dallas, TX, United States
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer
TS5A3159ADCKR
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159ADCKR
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85

1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 6-SC70 -40 to 85

Buy Now Datasheet
 - TS5A3159ADCKR - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel, PDSO6

SPDT, 1 Func, 1 Channel, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
100MHz 5V Analog Switch and Multiplexer IC
747-TS5A3159ADCKR
100MHz 5V Analog Switch and Multiplexer IC 747-TS5A3159ADCKR
100MHz 5V 1:2 SPDT Analog Switch IC SC-6 Product overview: TS5A3159ADCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159ADCKR can be used for catalog matching and distributor lookup.

100MHz 5V 1:2 SPDT Analog Switch IC SC-6 Product overview: TS5A3159ADCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159ADCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21188-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21188-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21188-6-ND
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21188-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21188-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21188-2-ND
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21188-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21188-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21188-1-ND
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR - 035172-TS5A3159ADCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR
035172-TS5A3159ADCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR 035172-TS5A3159ADCKR
Manufacturer: Texas Instruments Win Source Part Number: 035172-TS5A3159ADCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: TS5A3159A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 20ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): ADG752BRMZ-REEL; ADG749BKSR2; AS11P2TLR; MAX4903EBL+; FSA4157P6; TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 035172-TS5A3159ADCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS5A3159A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): ADG752BRMZ-REEL; ADG749BKSR2; AS11P2TLR; MAX4903EBL+; FSA4157P6; TS5A3159ADCKT; TS5A3159ADCKRG4; TS5A3159ADCKR;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3159ADCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3159ADCKR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3159ADCKR
900mΩ 1 SPDT(SPDT) SC-70-6 Analog Switches / Multiplexers ROHS

900mΩ 1 SPDT(SPDT) SC-70-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159ADCKR
Analog Switches, Multiplexers, Demultiplexers TS5A3159ADCKR
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159ADCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159ADCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159ADCKR TS5A3159ADCKR 747-TS5A3159ADCKR 296-21188-6-ND 035172-TS5A3159ADCKR TS5A3159ADCKR TS5A3159ADCKR TS5A3159ADCKR
Product Name TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 100MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKR Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products