Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV987CPFB TLV987CPFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 936976-TLV987CPFB Features: 2 Channel AFE 14 Bit 250 mW 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936976-TLV987CPFB Features: 2 Channel AFE 14 Bit 250 mW 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV987CPFB - 936976-TLV987CPFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV987CPFB
936976-TLV987CPFB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV987CPFB 936976-TLV987CPFB
Manufacturer: Texas Instruments Win Source Part Number: 936976-TLV987CPFB Features: 2 Channel AFE 14 Bit 250 mW 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936976-TLV987CPFB
Features: 2 Channel AFE 14 Bit 250 mW 48-TQFP (7x7)
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 936976-TLV987CPFB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV987CPFB
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers