Manufacturer: Micrel
Win Source Part Number: 935751-SY100E157JI
Series: 100E
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 38
HTSUS: 8542.39.0001
IC MULTIPLEXER 1 X 2:1 28PLCC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 935751-SY100E157JI | SY100E157JI |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E157JI | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |