Texas Instruments TS5A3153 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3153YZPR

Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote
Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS5A3153YZPR is a single-pole double-throw analog switch designed for 1.65-V to 5.5-V single-supply operation, offering a 1.1-Ω on-state resistance and break-before-make switching for minimal signal distortion. It is packaged in an 8-pin DSBGA (YZP) with dimensions compatible with tape-and-reel mounting, and operates over a -40°C to 85°C temperature range. The device features 100-MHz bandwidth, -65 dB OFF isolation at 1 MHz, 0.01% total harmonic distortion, and meets JESD78 Class II latch-up and JESD22 ESD standards. It is suitable for portable audio and low-voltage signal routing applications.

Datasheet Summary
Powered by GS/AI

The TS5A3153YZPR is a single-pole double-throw analog switch designed for 1.65-V to 5.5-V single-supply operation, offering a 1.1-Ω on-state resistance and break-before-make switching for minimal signal distortion. It is packaged in an 8-pin DSBGA (YZP) with dimensions compatible with tape-and-reel mounting, and operates over a -40°C to 85°C temperature range. The device features 100-MHz bandwidth, -65 dB OFF isolation at 1 MHz, 0.01% total harmonic distortion, and meets JESD78 Class II latch-up and JESD22 ESD standards. It is suitable for portable audio and low-voltage signal routing applications.

Suppliers

Company
Product
Description
Supplier Links
TS5A3153 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A3153YZPR - Texas Instruments
Dallas, TX, United States
TS5A3153 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A3153YZPR
TS5A3153 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3153YZPR
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85

1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 8-DSBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR - 144433-TS5A3153YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR
144433-TS5A3153YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR 144433-TS5A3153YZPR
Manufacturer: Texas Instruments Win Source Part Number: 144433-TS5A3153YZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 97MHz Charge Injection: 12pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 16ns, 15ns Channel Capacitance(CS off, CD off): 19pF, 36pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144433-TS5A3153YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 97MHz
Charge Injection: 12pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 16ns, 15ns
Channel Capacitance(CS off, CD off): 19pF, 36pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TS5A3153YZPR - Rochester Electronics
Newburyport, MA, United States
SPDT, 1 Func, 1 Channel

SPDT, 1 Func, 1 Channel

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS5A3153YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS5A3153YZPRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS5A3153YZPRTR-ND
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS5A3153YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS5A3153YZPRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS5A3153YZPRCT-ND
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Singapore, Singapore
SSOP Analog Switch and Multiplexer IC
747-TS5A3153YZPR
SSOP Analog Switch and Multiplexer IC 747-TS5A3153YZPR
1-Ω on-state resistance, 5-V, 2:1 (SPDT) analog switch (8-pin DSBGA, SSOP packages) 8-DSBGA -40 to 85 Product overview: TS5A3153YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3153YZPR can be used for catalog matching and distributor lookup.

1-Ω on-state resistance, 5-V, 2:1 (SPDT) analog switch (8-pin DSBGA, SSOP packages) 8-DSBGA -40 to 85 Product overview: TS5A3153YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3153YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3153YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3153YZPR
IC SWITCH SPDT 8DSBGA

IC SWITCH SPDT 8DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3153YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A3153YZPR
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3153YZPR 144433-TS5A3153YZPR TS5A3153YZPR 296-TS5A3153YZPRTR-ND 747-TS5A3153YZPR TS5A3153YZPR TS5A3153YZPR
Product Name TS5A3153 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3153YZPR Analog Switches, Multiplexers, Demultiplexers SSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.7 ohms 0.9000 ohms 0.0500 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products