Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85 Product overview: TSU6111ARSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TSU6111ARSVR can be used for catalog matching and distributor lookup.
SPDT, 1 Func, 2 Channel, PQCC16
USB, UART Switch IC 2 Channel 16-UQFN (2.6x1.8)
USB, UART Switch IC 2 Channel 16-UQFN (2.6x1.8)
USB, UART Switch IC 2 Channel 16-UQFN (2.6x1.8)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TSU6111ARSVR | TSU6111ARSVR | 296-30284-2-ND | TSU6111ARSVR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 4 to 6.5 volts | 1.65 to 3.6 volts | ||
| Bandwidth | 920 MHz | 920 MHz | ||
| Min Operating Current | 0.0450 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |