Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC SY100E163JC

Description
Manufacturer: Micrel Win Source Part Number: 935752-SY100E163JC Series: 100E Operating Temperature Range: 0°C ~ 85°C Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 935752-SY100E163JC Series: 100E Operating Temperature Range: 0°C ~ 85°C Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC - 935752-SY100E163JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC
935752-SY100E163JC
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC 935752-SY100E163JC
Manufacturer: Micrel Win Source Part Number: 935752-SY100E163JC Series: 100E Operating Temperature Range: 0°C ~ 85°C Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 38 HTSUS: 8542.39.0001

Manufacturer: Micrel
Win Source Part Number: 935752-SY100E163JC
Series: 100E
Operating Temperature Range: 0°C ~ 85°C
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 38
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100E163JC
Logic - Signal Switches, Multiplexers, Decoders SY100E163JC
IC MULTIPLEXER 1 X 8:1 28PLCC

IC MULTIPLEXER 1 X 8:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 935752-SY100E163JC SY100E163JC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E163JC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257GUX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1921442P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details