Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DSFR SN74LVC1G18DSFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896742-SN74LVC1G18DS FR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896742-SN74LVC1G18DS FR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DSFR - 896742-SN74LVC1G18DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DSFR
896742-SN74LVC1G18DSFR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DSFR 896742-SN74LVC1G18DSFR
Manufacturer: Texas Instruments Win Source Part Number: 896742-SN74LVC1G18DS FR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 6-XFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896742-SN74LVC1G18DSFR
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 896742-SN74LVC1G18DSFR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DSFR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922863P - RS Components, Ltd.
Specs
Configuration Triple SPDT
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-CD54AC138F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.5 to 5.5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers