Renesas Electronics Corporation Datasheets for Digital Potentiometers
Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface.
Digital Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| The Intersil X9511 is a push button controlled potentiometer that is ideal for push button controlled resistance trimming.brbr The X9511 is a resistor array composed of 31 resistive elements. Between... | |
| The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by... | |
| The X95820 integrates two digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The... | |
| The X95840 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The... | |
| The X9C102, X9C103, X9C104, X9C503 are Intersils' digitally controlled (XDCP) potentiometers. The device consists of a resistor array, wiper switches, a control section, and non-volatile memory. The wiper position is... |
| << Prev |