Renesas Electronics Corporation Digital Potentiometers X9429YS16

Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC
Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The X9429YS16 is a low noise, low power digital potentiometer from Quarktwin Technology Ltd., featuring a single voltage potentiometer with 64 resistor taps. It operates via a 2-wire serial interface, allowing for write, read, and transfer operations. The device has a typical wiper resistance of 150 ohms at 5V and supports a total pot resistance of 10k ohms. It includes a volatile Wiper Counter Register (WCR) and four non-volatile data registers for storing multiple wiper positions, with power-on recall functionality to load the default register upon startup. The X9429YS16 is designed for a wide range of applications, including audio control, signal processing, and parameter adjustments. It operates within a voltage range of 2.7V to 5.5V and has a maximum standby current of less than 3µA. The device is available in both 16-lead SOIC and 14-lead TSSOP packages, and it is RoHS compliant. With an endurance rating of 100,000 data changes per bit per register and a data retention period of 100 years, this digital potentiometer is suitable for long-term applications.

Datasheet Summary
Powered by GS/AI

The X9429YS16 is a low noise, low power digital potentiometer from Quarktwin Technology Ltd., featuring a single voltage potentiometer with 64 resistor taps. It operates via a 2-wire serial interface, allowing for write, read, and transfer operations. The device has a typical wiper resistance of 150 ohms at 5V and supports a total pot resistance of 10k ohms. It includes a volatile Wiper Counter Register (WCR) and four non-volatile data registers for storing multiple wiper positions, with power-on recall functionality to load the default register upon startup. The X9429YS16 is designed for a wide range of applications, including audio control, signal processing, and parameter adjustments. It operates within a voltage range of 2.7V to 5.5V and has a maximum standby current of less than 3µA. The device is available in both 16-lead SOIC and 14-lead TSSOP packages, and it is RoHS compliant. With an endurance rating of 100,000 data changes per bit per register and a data retention period of 100 years, this digital potentiometer is suitable for long-term applications.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9429YS16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429YS16
Digital Potentiometers X9429YS16
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9429YS16 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429YS16
Data Acquisition - Digital Potentiometers X9429YS16
IC DGTL POT 2.5KOHM 64TAP 16SOIC

IC DGTL POT 2.5KOHM 64TAP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9429YS16 X9429YS16
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2500 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details