Renesas Electronics Corporation Digital Potentiometers X9420YV14T1

Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9420YV14T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9420YV14T1-ND
Digital Potentiometers X9420YV14T1-ND
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9420YV14T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420YV14T1
Digital Potentiometers X9420YV14T1
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9420YV14T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9420YV14T1
Data Acquisition - Digital Potentiometers X9420YV14T1
IC DGT POT 2.5KOHM 64TAP 14TSSOP

IC DGT POT 2.5KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9420YV14T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9420YV14T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9420YV14T1
IC DGT POT 2.5KOHM 64TAP 14TSSOP

IC DGT POT 2.5KOHM 64TAP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9420YV14T1-ND X9420YV14T1 X9420YV14T1 X9420YV14T1
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details