Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9428WS16I X9428WS16I

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281314-X9428WS16I Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: X9428 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281314-X9428WS16I Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: X9428 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9428WS16I
1281314-X9428WS16I
Data Acquisition - Data Acquisition - Digital Potentiometers - X9428WS16I 1281314-X9428WS16I
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281314-X9428WS16I Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: X9428 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281314-X9428WS16I
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: X9428
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40

Buy Now
10KOHM Digital Potentiometer - 717-X9428WS16I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9428WS16I
10KOHM Digital Potentiometer 717-X9428WS16I
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9428WS16I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9428WS16I can be used for catalog matching and distributor lookup.

Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9428WS16I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9428WS16I can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9428WS16I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9428WS16I
Data Acquisition - Digital Potentiometers X9428WS16I
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9428WS16I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9428WS16I
Digital Potentiometers X9428WS16I
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281314-X9428WS16I 717-X9428WS16I X9428WS16I X9428WS16I
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9428WS16I 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data