Renesas Electronics Corporation Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper X9C303V8ZT1

Description
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentio-meter or as a two-terminal variable resistor in a wide variety of applications ranging from control, to signal processing, to parameter adjustment. Digitally-controlled potentiometers provide three powerful application advantages; (1) the variability and reliability of a solid-state potentiometer, (2) the flexibility of computer-based digital controls, and (3) the use of nonvolatile memory for potentiometer settings retention.
Description
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentio-meter or as a two-terminal variable resistor in a wide variety of applications ranging from control, to signal processing, to parameter adjustment. Digitally-controlled potentiometers provide three powerful application advantages; (1) the variability and reliability of a solid-state potentiometer, (2) the flexibility of computer-based digital controls, and (3) the use of nonvolatile memory for potentiometer settings retention.
Datasheet
Datasheet Summary
Powered by GS/AI

The X9C303V8ZT1 is a digitally controlled potentiometer featuring a logarithmic taper with 100 wiper tap points. It operates with a terminal voltage of ±5V and has an end-to-end resistance of 32kΩ ±15%. The device includes 99 resistive elements and utilizes a three-wire serial interface for control, allowing it to function as either a three-terminal potentiometer or a two-terminal variable resistor. This digital potentiometer is designed for low power consumption, with a maximum active current of 3mA and a standby current of 750µA. It also offers high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. The X9C303V8ZT1 is available in an 8-lead TSSOP package and is RoHS compliant, making it suitable for a variety of applications including control, signal processing, and parameter adjustment.

Datasheet Summary
Powered by GS/AI

The X9C303V8ZT1 is a digitally controlled potentiometer featuring a logarithmic taper with 100 wiper tap points. It operates with a terminal voltage of ±5V and has an end-to-end resistance of 32kΩ ±15%. The device includes 99 resistive elements and utilizes a three-wire serial interface for control, allowing it to function as either a three-terminal potentiometer or a two-terminal variable resistor. This digital potentiometer is designed for low power consumption, with a maximum active current of 3mA and a standby current of 750µA. It also offers high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. The X9C303V8ZT1 is available in an 8-lead TSSOP package and is RoHS compliant, making it suitable for a variety of applications including control, signal processing, and parameter adjustment.

Suppliers

Company
Product
Description
Supplier Links
Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper - X9C303V8ZT1 - Renesas Electronics Corporation
Milpitas, CA, USA
Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper
X9C303V8ZT1
Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper X9C303V8ZT1
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span, U/span style="text-decorati on: overline"D/span, and span style="text-decorati on: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentio-meter or as a two-terminal variable resistor in a wide variety of applications ranging from control, to signal processing, to parameter adjustment. Digitally-controlled potentiometers provide three powerful application advantages; (1) the variability and reliability of a solid-state potentiometer, (2) the flexibility of computer-based digital controls, and (3) the use of nonvolatile memory for potentiometer settings retention.

The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span, U/span style="text-decoration: overline"D/span, and span style="text-decoration: overline"INC/span inputs. The position of the wiper can be stored in nonvolatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentio-meter or as a two-terminal variable resistor in a wide variety of applications ranging from control, to signal processing, to parameter adjustment. Digitally-controlled potentiometers provide three powerful application advantages; (1) the variability and reliability of a solid-state potentiometer, (2) the flexibility of computer-based digital controls, and (3) the use of nonvolatile memory for potentiometer settings retention.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9C303V8ZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9C303V8ZT1
Data Acquisition - Digital Potentiometers X9C303V8ZT1
IC XDCP 100-TAP 32K EE 8-TSSOP

IC XDCP 100-TAP 32K EE 8-TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9C303V8ZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C303V8ZT1
Digital Potentiometers X9C303V8ZT1
Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-TSSOP

Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Interface 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9C303V8ZT1 X9C303V8ZT1 X9C303V8ZT1
Product Name Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Resistance Taper Log / Audio
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details