The X9C103SZT2 is a digitally controlled potentiometer featuring a 10kΩ resistance value and a three-wire serial interface. It consists of a resistor array with 99 resistive elements and 100 wiper tap points, allowing for precise control in various applications such as signal processing and parameter adjustment. The wiper position can be stored in non-volatile memory, enabling recall upon power-up. The device operates with a supply voltage of 5V, with a maximum active current of 3mA and a standby current of 750µA. It is available in an 8-lead SOIC package and is RoHS compliant. The X9C103SZT2 is suitable for applications requiring high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years.
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9C103SZT2-ND | X9C103SZT2 | X9C103SZT2 | X9C103SZT2 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |