Renesas Electronics Corporation Data Acquisition - Digital Potentiometers X9429YV14IT1

Description
IC DGT POT 2.5KOHM 64TAP 14TSSOP
Datasheet
Description
IC DGT POT 2.5KOHM 64TAP 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - X9429YV14IT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429YV14IT1
Data Acquisition - Digital Potentiometers X9429YV14IT1
IC DGT POT 2.5KOHM 64TAP 14TSSOP

IC DGT POT 2.5KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9429YV14IT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429YV14IT1
Digital Potentiometers X9429YV14IT1
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9429YV14IT1 X9429YV14IT1
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 2274842 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details