Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WP18I X9429WP18I

Description
Manufacturer: Intersil Win Source Part Number: 799504-X9429WP18I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Part Status: Obsolete(EOL) Family Name: X9429 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): MCP4024T-103E/OT; MCP4023T-103E/CH; MAX5529GUA-T; MAX5529GUA; Introduction Date: July 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799504-X9429WP18I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Part Status: Obsolete(EOL) Family Name: X9429 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): MCP4024T-103E/OT; MCP4023T-103E/CH; MAX5529GUA-T; MAX5529GUA; Introduction Date: July 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WP18I
799504-X9429WP18I
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WP18I 799504-X9429WP18I
Manufacturer: Intersil Win Source Part Number: 799504-X9429WP18I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Part Status: Obsolete(EOL) Family Name: X9429 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): MCP4024T-103E/OT; MCP4023T-103E/CH; MAX5529GUA-T; MAX5529GUA; Introduction Date: July 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Intersil
Win Source Part Number: 799504-X9429WP18I
Series: XDCP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 18-DIP (0.300", 7.62mm)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Part Status: Obsolete(EOL)
Family Name: X9429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): MCP4024T-103E/OT; MCP4023T-103E/CH; MAX5529GUA-T; MAX5529GUA;
Introduction Date: July 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
10kOhm DIP Digital Potentiometer - 717-X9429WP18I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kOhm DIP Digital Potentiometer
717-X9429WP18I
10kOhm DIP Digital Potentiometer 717-X9429WP18I
IC XDCP SGL 64-TAP 10K 18-DIP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 18-Pin PDIP Product overview: X9429WP18I from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WP18I can be used for catalog matching and distributor lookup.

IC XDCP SGL 64-TAP 10K 18-DIP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 18-Pin PDIP Product overview: X9429WP18I from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WP18I can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9429WP18I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WP18I
Digital Potentiometers X9429WP18I
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 18-PDIP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 18-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9429WP18I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WP18I
Data Acquisition - Digital Potentiometers X9429WP18I
IC DGTL POT 10KOHM 64TAP 18DIP

IC DGTL POT 10KOHM 64TAP 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 799504-X9429WP18I 717-X9429WP18I X9429WP18I X9429WP18I
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WP18I 10kOhm DIP Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 2274835 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 100 ohms
Temperature Coefficient 50 ±ppm/°C
View Details