The X9C102, X9C103, X9C104, X9C503 are Intersils' digitally controlled (XDCP) potentiometers. The device consists of a resistor array, wiper switches, a control section, and non-volatile memory. The wiper position is controlled by a three-wire interface.brbr The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the CS, U/D, and INC inputs. The position of the wiper can be stored in non-volatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications ranging from control to signal processing to parameter adjustment.
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 100KOHM 100TAP 8SOIC Product overview: X9C104SZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C104SZT1 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 799521-X9C104SZT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Family Name: X9C104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT5111S-00TE13; CAT5111V-00TE13; CAT5111SI-00TE13; CAT5111VI-00TE13;
Introduction Date: September 18, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC DGTL POT 100KOHM 100TAP 8SOIC
IC DGTL POT 100KOHM 100TAP 8SOIC
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC,Digital Potentiometer,CMOS,S
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9C104SZT1 | X9C104SZT1-ND | 717-X9C104SZT1 | 799521-X9C104SZT1 | X9C104SZT1 | X9C104SZT1 | X9C104SZT1 | 79K8961 |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SZT1 | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |