Renesas Electronics Corporation Digital Potentiometers X9460KV14IZ

Description
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9460KV14IZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9460KV14IZ-ND
Digital Potentiometers X9460KV14IZ-ND
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14IZ
1281323-X9460KV14IZ
Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14IZ 1281323-X9460KV14IZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281323-X9460KV14IZ Packaging: Tube Features: Mute, Selectable Address, Zero-Cross Sense Tolerance: ±20% Temperature Coefficient: -300 ppm/°C Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 33k Taper: Logarithmic Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: X9460 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 32 Resistance - Wiper (Ohms): 100

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281323-X9460KV14IZ
Packaging: Tube
Features: Mute, Selectable Address, Zero-Cross Sense
Tolerance: ±20%
Temperature Coefficient: -300 ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 33k
Taper: Logarithmic
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: X9460
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V
Taps per POT: 32
Resistance - Wiper (Ohms): 100

Buy Now
Singapore, Singapore
33KOHM Digital Potentiometer
717-X9460KV14IZ
33KOHM Digital Potentiometer 717-X9460KV14IZ
IC DGTL POT 33KOHM 32TAP 14TSSOP Product overview: X9460KV14IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 33KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9460KV14IZ can be used for catalog matching and distributor lookup.

IC DGTL POT 33KOHM 32TAP 14TSSOP Product overview: X9460KV14IZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 33KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9460KV14IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9460KV14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9460KV14IZ
Digital Potentiometers X9460KV14IZ
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9460KV14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9460KV14IZ
Digital Potentiometers X9460KV14IZ
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9460KV14IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9460KV14IZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9460KV14IZ
DIGIPOT 33000OHM,SERIAL, 32 PSTN

DIGIPOT 33000OHM,SERIAL, 32 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9460KV14IZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9460KV14IZ
Data Acquisition - Digital Potentiometers X9460KV14IZ
IC DGTL POT 33KOHM 32TAP 14TSSOP

IC DGTL POT 33KOHM 32TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9460KV14IZ-ND 1281323-X9460KV14IZ 717-X9460KV14IZ X9460KV14IZ X9460KV14IZ X9460KV14IZ
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14IZ 33KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Log / Audio
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details