Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281318-X9429WV14Z-2
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: X9429
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 400
IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9429WV14Z-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14Z-2.7 can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP
IC DGTL POT 10KOHM 64TAP 14TSSOP
IC DGTL POT 10KOHM 64TAP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281318-X9429WV14Z-2.7 | 717-X9429WV14Z-2.7 | X9429WV14Z-2.7-ND | X9429WV14Z-2.7 | X9429WV14Z-2.7 | X9429WV14Z-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14Z-2.7 | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |