Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9429WS16Z

Description
Win Source Part Number: 1105122-X9429WS16Z Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9429 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105122-X9429WS16Z Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9429 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1105122-X9429WS16Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1105122-X9429WS16Z
Win Source Part Number: 1105122-X9429WS16Z Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: 5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9429 Product Status: Obsolete

Win Source Part Number: 1105122-X9429WS16Z
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: 5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9429
Product Status: Obsolete

Buy Now Datasheet
10KOHM SOIC Digital Potentiometer - 717-X9429WS16Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM SOIC Digital Potentiometer
717-X9429WS16Z
10KOHM SOIC Digital Potentiometer 717-X9429WS16Z
IC DGTL POT 10KOHM 64TAP 16SOIC / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC Product overview: X9429WS16Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WS16Z can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 16SOIC / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC Product overview: X9429WS16Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WS16Z can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9429WS16Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WS16Z
Data Acquisition - Digital Potentiometers X9429WS16Z
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9429WS16Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WS16Z
Digital Potentiometers X9429WS16Z
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1105122-X9429WS16Z 717-X9429WS16Z X9429WS16Z X9429WS16Z
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM SOIC Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers