Renesas Electronics Corporation Digital Potentiometers X9421WS16IZ-2.7

Description
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9421WS16IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9421WS16IZ-2.7
Digital Potentiometers X9421WS16IZ-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9421WS16IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9421WS16IZ-2.7
Data Acquisition - Digital Potentiometers X9421WS16IZ-2.7
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9421WS16IZ-2.7 X9421WS16IZ-2.7
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details