Renesas Electronics Corporation Digital Potentiometers X9455TV24IZ-2.7

Description
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9455TV24IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9455TV24IZ-2.7
Digital Potentiometers X9455TV24IZ-2.7
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9455TV24IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9455TV24IZ-2.7
Data Acquisition - Digital Potentiometers X9455TV24IZ-2.7
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9455TV24IZ-2.7 X9455TV24IZ-2.7
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details