The X9440WV24 is a dual digitally controlled potentiometer with a SPI interface, integrating two non-volatile potentiometers and two voltage comparators in a single package. Each potentiometer features 64 taps and can be configured for either 10kΩ or 2.5kΩ resistance. The device supports a register-oriented format, allowing direct read/write access to wiper positions and the storage of up to four positions per potentiometer. It includes a fast response comparator with enable, latch, and shutdown functionalities, and features hardware write protection to prevent unintended changes. The X9440WV24 is designed for low power consumption and low noise operation, with an endurance of 100,000 data changes per bit and a data retention period of 100 years. It is available in a 24-lead TSSOP package, making it suitable for compact applications. The device operates with separate analog and digital supplies, enhancing its versatility in various electronic designs.
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
IC DGTL POT 10KOHM 64TAP 24TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
IC DGTL POT 10KOHM 64TAP 24TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9440WV24-ND | X9440WV24 | X9440WV24 | X9440WV24 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts |