Renesas Electronics Corporation 10KOHM Digital Potentiometer X9429WV14IZ-2.7T1

Description
IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9429WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14IZ-2.7T 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9429WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14IZ-2.7T 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9429WV14IZ-2.7T1
10KOHM Digital Potentiometer 717-X9429WV14IZ-2.7T1
IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9429WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14IZ-2.7T 1 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9429WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14IZ-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14IZ-2.7T1
1118392-X9429WV14IZ-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14IZ-2.7T1 1118392-X9429WV14IZ-2.7T1
Manufacturer: Intersil Win Source Part Number: 1118392-X9429WV14IZ- 2.7T1 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1118392-X9429WV14IZ-2.7T1
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - X9429WV14IZ-2.7T1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9429WV14IZ-2.7T1TR-ND
Digital Potentiometers X9429WV14IZ-2.7T1TR-ND
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9429WV14IZ-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WV14IZ-2.7T1
Data Acquisition - Digital Potentiometers X9429WV14IZ-2.7T1
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9429WV14IZ-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WV14IZ-2.7T1
Digital Potentiometers X9429WV14IZ-2.7T1
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9429WV14IZ-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WV14IZ-2.7T1
Digital Potentiometers X9429WV14IZ-2.7T1
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9429WV14IZ-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9429WV14IZ-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9429WV14IZ-2.7T1
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-X9429WV14IZ-2.7T1 1118392-X9429WV14IZ-2.7T1 X9429WV14IZ-2.7T1TR-ND X9429WV14IZ-2.7T1 X9429WV14IZ-2.7T1 X9429WV14IZ-2.7T1
Product Name 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14IZ-2.7T1 Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details