The X9C102SIT2 is a digitally controlled potentiometer featuring a 1kΩ resistance and a three-wire interface for wiper position control. It consists of a resistor array with 99 elements and 100 wiper tap points, allowing it to function as either a three-terminal potentiometer or a two-terminal variable resistor. The device supports non-volatile memory, enabling the storage and recall of the wiper position upon power-up. It operates with a supply voltage of 5V, with a maximum active current of 3mA and a standby current of 750µA. The X9C102SIT2 is available in both 8-lead SOIC and PDIP packages, and it is RoHS compliant. Its high reliability is demonstrated by an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. This product is suitable for various applications, including control, signal processing, and parameter adjustment.
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 1KOHM 100TAP 8SOIC
IC DGTL POT 1KOHM 100TAP 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9C102SIT2-ND | X9C102SIT2 | X9C102SIT2 | X9C102SIT2 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |