DIGIPOT 33000OHM,SERIAL, 32 PSTN Product overview: X9460KV14I-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 33000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9460KV14I-2.7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 989480-X9460KV14I-2.
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Mute, Selectable Address, Zero-Cross Sense
Package: Tube
Number of Circuits: 2
Standard Package: 95
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 33k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): -300ppm/°C
Resistance - Wiper (Ohms) (Typ): 100
Voltage - Supply: ±2.7V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9460
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP
DIGIPOT 33000OHM,SERIAL, 32 PSTN
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP
IC DGTL POT 33KOHM 32TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-X9460KV14I-2.7 | 989480-X9460KV14I-2.7 | X9460KV14I-2.7-ND | X9460KV14I-2.7 | X9460KV14I-2.7 | X9460KV14I-2.7 |
| Product Name | 33000OHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |