The X9C103SIZT2 is a digitally controlled potentiometer featuring a 10kΩ resistance value and a three-wire interface for control. It includes 100 wiper tap points and utilizes a resistor array composed of 99 resistive elements. The wiper position can be stored in non-volatile memory, allowing for recall upon power-up, which enhances its usability in applications requiring consistent settings. The device operates with a supply voltage of 5V and has a maximum active current of 3mA, with a standby current of 750µA. It is designed for high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. The X9C103SIZT2 is available in an 8-lead SOIC package and is RoHS compliant, making it suitable for a variety of electronic applications.
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9C103SIZT2-ND | X9C103SIZT2 | X9C103SIZT2 | X9C103SIZT2 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |