Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SIT1 X9C104SIT1

Description
Manufacturer: Intersil Win Source Part Number: 799520-X9C104SIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9C104 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT5113VI-00-G; CAT5113VI-00TE13; CAT5113SI-00TE13; CAT5113VI-00; Introduction Date: September 18, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799520-X9C104SIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9C104 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT5113VI-00-G; CAT5113VI-00TE13; CAT5113SI-00TE13; CAT5113VI-00; Introduction Date: September 18, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SIT1 - 799520-X9C104SIT1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SIT1
799520-X9C104SIT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SIT1 799520-X9C104SIT1
Manufacturer: Intersil Win Source Part Number: 799520-X9C104SIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9C104 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT5113VI-00-G; CAT5113VI-00TE13; CAT5113SI-00TE13; CAT5113VI-00; Introduction Date: September 18, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799520-X9C104SIT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Part Status: Obsolete(EOL)
Family Name: X9C104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT5113VI-00-G; CAT5113VI-00TE13; CAT5113SI-00TE13; CAT5113VI-00;
Introduction Date: September 18, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-X9C104SIT1
100KOHM Digital Potentiometer 717-X9C104SIT1
IC DGTL POT 100KOHM 100TAP 8SOIC Product overview: X9C104SIT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C104SIT1 can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 100TAP 8SOIC Product overview: X9C104SIT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C104SIT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9C104SIT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9C104SIT1-ND
Digital Potentiometers X9C104SIT1-ND
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9C104SIT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9C104SIT1
Data Acquisition - Digital Potentiometers X9C104SIT1
IC DGTL POT 100KOHM 100TAP 8SOIC

IC DGTL POT 100KOHM 100TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9C104SIT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C104SIT1
Digital Potentiometers X9C104SIT1
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9C104SIT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9C104SIT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9C104SIT1
IC DGTL POT 100KOHM 100TAP 8SOIC

IC DGTL POT 100KOHM 100TAP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 799520-X9C104SIT1 717-X9C104SIT1 X9C104SIT1-ND X9C104SIT1 X9C104SIT1 X9C104SIT1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104SIT1 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data