Renesas Electronics Corporation 10kOhm TSSOP Digital Potentiometer X9429WV14-2.7T1

Description
IC XDCP SGL 64-TAP 10K 14-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 14-Pin TSSOP T/R Product overview: X9429WV14-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14-2.7T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XDCP SGL 64-TAP 10K 14-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 14-Pin TSSOP T/R Product overview: X9429WV14-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14-2.7T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10kOhm TSSOP Digital Potentiometer - 717-X9429WV14-2.7T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kOhm TSSOP Digital Potentiometer
717-X9429WV14-2.7T1
10kOhm TSSOP Digital Potentiometer 717-X9429WV14-2.7T1
IC XDCP SGL 64-TAP 10K 14-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 14-Pin TSSOP T/R Product overview: X9429WV14-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14-2.7T1 can be used for catalog matching and distributor lookup.

IC XDCP SGL 64-TAP 10K 14-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 14-Pin TSSOP T/R Product overview: X9429WV14-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14-2.7T1
799505-X9429WV14-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14-2.7T1 799505-X9429WV14-2.7T1
Manufacturer: Intersil Win Source Part Number: 799505-X9429WV14-2.7 T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Part Status: Obsolete(EOL) Family Name: X9429 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MCP4024T-103E/OT; WMS7121010P; MCP4021-103E/SN; MCP4021T-103E/MS; Introduction Date: July 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799505-X9429WV14-2.7T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Part Status: Obsolete(EOL)
Family Name: X9429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP4024T-103E/OT; WMS7121010P; MCP4021-103E/SN; MCP4021T-103E/MS;
Introduction Date: July 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9429WV14-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WV14-2.7T1
Data Acquisition - Digital Potentiometers X9429WV14-2.7T1
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9429WV14-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WV14-2.7T1
Digital Potentiometers X9429WV14-2.7T1
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9429WV14-2.7T1 799505-X9429WV14-2.7T1 X9429WV14-2.7T1 X9429WV14-2.7T1
Product Name 10kOhm TSSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14-2.7T1 Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers