Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9448WS24I-2.7 X9448WS24I-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281321-X9448WS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: X9448 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 100
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281321-X9448WS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: X9448 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9448WS24I-2.7
1281321-X9448WS24I-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9448WS24I-2.7 1281321-X9448WS24I-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281321-X9448WS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: X9448 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 100

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281321-X9448WS24I-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: X9448
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 100

Buy Now
10KOHM Digital Potentiometer - 717-X9448WS24I-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9448WS24I-2.7
10KOHM Digital Potentiometer 717-X9448WS24I-2.7
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9448WS24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9448WS24I-2.7 can be used for catalog matching and distributor lookup.

Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9448WS24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9448WS24I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9448WS24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9448WS24I-2.7
Data Acquisition - Digital Potentiometers X9448WS24I-2.7
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9448WS24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9448WS24I-2.7
Digital Potentiometers X9448WS24I-2.7
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281321-X9448WS24I-2.7 717-X9448WS24I-2.7 X9448WS24I-2.7 X9448WS24I-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9448WS24I-2.7 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data