Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
IC DGT POT 2.5KOHM 64TAP 14TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9421YV14-2.7 | X9421YV14-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2500 ohms | |
| Operating DC Voltage | 2.7 volts |