Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281365-X9C503PI
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: X9C503
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 100
Resistance - Wiper (Ohms): 40
IC DGTL POT 50KOHM 100TAP 8DIP Product overview: X9C503PI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C503PI can be used for catalog matching and distributor lookup.
DIGITAL POT, 1 FUNC, 5
IC DGTL POT 50KOHM 100TAP 8DIP
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps SPI Interface 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9C503PI-ND | 1281365-X9C503PI | 717-X9C503PI | X9C503PI | X9C503PI | X9C503PI | X9C503PI |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9C503PI | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |