Renesas Electronics Corporation Digital Potentiometers X9421YV14T1

Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Datasheet
Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9421YV14T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9421YV14T1
Digital Potentiometers X9421YV14T1
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9421YV14T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9421YV14T1
Data Acquisition - Digital Potentiometers X9421YV14T1
IC DGT POT 2.5KOHM 64TAP 14TSSOP

IC DGT POT 2.5KOHM 64TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9421YV14T1 X9421YV14T1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2500 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2274839 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details