The X9429WS16IZT1 is a low noise, low power digital potentiometer featuring a single voltage potentiometer configuration with 64 resistor taps. It operates via a 2-wire serial interface, allowing for write, read, and transfer operations. The device has a typical wiper resistance of 150 ohms at 5V and supports a total pot resistance of 10k ohms. It includes a volatile Wiper Counter Register (WCR) and four non-volatile data registers for storing multiple wiper positions, with power-on recall functionality to load the default data register upon startup. The device operates within a voltage range of 2.7V to 5.5V and has a maximum standby current of less than 3µA. It is available in a 16-lead SOIC package and is RoHS compliant. The X9429WS16IZT1 is suitable for various applications, including audio control, signal processing, and parameter adjustments in electronic circuits.
IC DGTL POT 10KOHM 64TAP 16SOIC
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9429WS16IZT1 | X9429WS16IZT1 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms |