Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9428WS16-2.7

Description
Win Source Part Number: 1105120-X9428WS16-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9428 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1105120-X9428WS16-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9428 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1105120-X9428WS16-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1105120-X9428WS16-2.7
Win Source Part Number: 1105120-X9428WS16-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X9428 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105120-X9428WS16-2.7
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: ±2.7V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9428
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
10KOHM SOIC Digital Potentiometer - 717-X9428WS16-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM SOIC Digital Potentiometer
717-X9428WS16-2.7
10KOHM SOIC Digital Potentiometer 717-X9428WS16-2.7
IC DGTL POT 10KOHM 64TAP 16SOIC / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC Product overview: X9428WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9428WS16-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 16SOIC / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC Product overview: X9428WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9428WS16-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9428WS16-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9428WS16-2.7
Data Acquisition - Digital Potentiometers X9428WS16-2.7
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9428WS16-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9428WS16-2.7
Digital Potentiometers X9428WS16-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1105120-X9428WS16-2.7 717-X9428WS16-2.7 X9428WS16-2.7 X9428WS16-2.7
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM SOIC Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data