IC DGT POT 2.5KOHM 64TAP 14TSSOP
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9429YV14I-2.7 | X9429YV14I-2.7 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 2500 ohms |