Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14I X9460KV14I

Description
Manufacturer: Intersil Win Source Part Number: 799507-X9460KV14I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Mute, Selectable Address, Zero-Cross Sense Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Volatile Interface: I2C Resistance (Ohms): 33k Taper: Logarithmic Number of Taps: 32 Temperature Coefficient (Typ): -300 ppm/°C Resistance - Wiper (Ohms) (Typ): 100 Part Status: Obsolete(EOL) Family Name: X9460 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X9460KV14IT1; X9460KV14IZ; X9460KV14IZT1; ISL22102IV20Z-TK; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799507-X9460KV14I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Mute, Selectable Address, Zero-Cross Sense Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Volatile Interface: I2C Resistance (Ohms): 33k Taper: Logarithmic Number of Taps: 32 Temperature Coefficient (Typ): -300 ppm/°C Resistance - Wiper (Ohms) (Typ): 100 Part Status: Obsolete(EOL) Family Name: X9460 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X9460KV14IT1; X9460KV14IZ; X9460KV14IZT1; ISL22102IV20Z-TK; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14I
799507-X9460KV14I
Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14I 799507-X9460KV14I
Manufacturer: Intersil Win Source Part Number: 799507-X9460KV14I Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Mute, Selectable Address, Zero-Cross Sense Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Volatile Interface: I2C Resistance (Ohms): 33k Taper: Logarithmic Number of Taps: 32 Temperature Coefficient (Typ): -300 ppm/°C Resistance - Wiper (Ohms) (Typ): 100 Part Status: Obsolete(EOL) Family Name: X9460 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X9460KV14IT1; X9460KV14IZ; X9460KV14IZT1; ISL22102IV20Z-TK; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 95

Manufacturer: Intersil
Win Source Part Number: 799507-X9460KV14I
Series: XDCP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Mute, Selectable Address, Zero-Cross Sense
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±5V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 33k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): -300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 100
Part Status: Obsolete(EOL)
Family Name: X9460
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): X9460KV14IT1; X9460KV14IZ; X9460KV14IZT1; ISL22102IV20Z-TK;
Introduction Date: June 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 95

Buy Now Datasheet
Dual 33kOhm TSSOP Digital Potentiometer - 717-X9460KV14I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 33kOhm TSSOP Digital Potentiometer
717-X9460KV14I
Dual 33kOhm TSSOP Digital Potentiometer 717-X9460KV14I
IC XDCP DUAL AUD 32T 33K 14TSSOP / Digital Potentiometer 33kOhm 32POS Volatile Log 14-Pin TSSOP Product overview: X9460KV14I from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 33kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9460KV14I can be used for catalog matching and distributor lookup.

IC XDCP DUAL AUD 32T 33K 14TSSOP / Digital Potentiometer 33kOhm 32POS Volatile Log 14-Pin TSSOP Product overview: X9460KV14I from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 33kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9460KV14I can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9460KV14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9460KV14I
Digital Potentiometers X9460KV14I
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9460KV14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9460KV14I
Digital Potentiometers X9460KV14I
Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Digital Potentiometer 33k Ohm 2 Circuit 32 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9460KV14I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9460KV14I
Data Acquisition - Digital Potentiometers X9460KV14I
IC DGTL POT 33KOHM 32TAP 14TSSOP

IC DGTL POT 33KOHM 32TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 799507-X9460KV14I 717-X9460KV14I X9460KV14I X9460KV14I
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9460KV14I Dual 33kOhm TSSOP Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 33000 ohms 33000 ohms
Tolerance 20 +/- %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details