Renesas Electronics Corporation Data Acquisition - Digital Potentiometers X9429WS16ZT1

Description
IC DGTL POT 10KOHM 64TAP 16SOIC
Datasheet
Description
IC DGTL POT 10KOHM 64TAP 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - X9429WS16ZT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WS16ZT1
Data Acquisition - Digital Potentiometers X9429WS16ZT1
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9429WS16ZT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WS16ZT1
Digital Potentiometers X9429WS16ZT1
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9429WS16ZT1 X9429WS16ZT1
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details