The X9C104ST1 is a digitally controlled potentiometer with a total resistance of 100 kΩ and features a three-wire serial interface for control. It consists of a resistor array with 99 resistive elements and provides 100 wiper tap points. The wiper position can be stored in non-volatile memory, allowing it to be recalled after power-up. The device operates with a supply voltage of 5V and has a maximum active current of 3 mA, with a standby current of 750 µA. It is designed for high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. The X9C104ST1 is available in both 8-lead SOIC and PDIP packages, and it is RoHS compliant. This component is suitable for applications requiring precise control and adjustment in electronic circuits.
IC DGTL POT 100KOHM 100TAP 8SOIC Product overview: X9C104ST1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C104ST1 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 848643-X9C104ST1
Series: XDCP™
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Reel - TR
Part Status: Obsolete
Family Name: X9C104
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 100KOHM 100TAP 8SOIC
IC DGTL POT 100KOHM 100TAP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-X9C104ST1 | 848643-X9C104ST1 | X9C104ST1-ND | X9C104ST1 | X9C104ST1 | X9C104ST1 |
| Product Name | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9C104ST1 | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Linear |